Search
Filters

MLF2012D47NMT000

Part No : MLF2012D47NMT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 47NH 300MA 100 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 92,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 47nH
Tolerance ±20%
Current Rating 300mA
DC Resistance (DCR) 100 mOhm Max
Q @ Freq 15 @ 50MHz
Frequency - Self Resonant 550MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 50MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077741-MLF2012D47NMT000
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Sufficient
The MLF2012D47NMT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 50MHz specified test frequency, it supports a maximum DC resistance of 100 mOhm Max. It is ideal for driving 300mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 47nH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 47nH
Tolerance ±20%
Current Rating 300mA
DC Resistance (DCR) 100 mOhm Max
Q @ Freq 15 @ 50MHz
Frequency - Self Resonant 550MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 50MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077741-MLF2012D47NMT000
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012D47NMT000
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
MLF2012D47NMT000 Price

MLF2012D47NMT000 Datasheet
MLF2012D47NMT000 Application

MLF2012D47NMT000 Replacement
MLF2012D47NMT000 Pdf

MLF2012D47NMT000 Pinout
MLF2012D47NMT000 Image

MLF2012D47NMT000 Picture
MLF2012D47NMT000 In Stock

MLF2012D47NMT000 Distributor
MLF2012D47NMT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC COMP PP I/O SNGL 1.6V 8SOIC
910
IC CPLD 64MC 10NS 44PLCC
30
Low Capacitance Plastic Packaged PIN Diodes
1088
IC MUX/DEMUX 8X1 16SSOP
356
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR(VOLTAGE - 6.8 TO 440 Volts 600Watt Peak Power 5.0 Watt Steady State)
179
IC REG LDO 5V 0.1A TO252-3
629
MOSFET 2N-CH 30V 3.5A 8-SOIC
1566
IC SMART CARD IC2 28SOIC
1125

Top Sellers