Search
Filters

MLF2012DR12JT000

Part No : MLF2012DR12JT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 120NH 300MA 200 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 98,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 120nH
Tolerance ±5%
Current Rating 300mA
DC Resistance (DCR) 200 mOhm Max
Q @ Freq 20 @ 25MHz
Frequency - Self Resonant 360MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077744-MLF2012DR12JT000
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Sufficient
The MLF2012DR12JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 25MHz specified test frequency, it supports a maximum DC resistance of 200 mOhm Max. It is ideal for driving 300mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 120nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 120nH
Tolerance ±5%
Current Rating 300mA
DC Resistance (DCR) 200 mOhm Max
Q @ Freq 20 @ 25MHz
Frequency - Self Resonant 360MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077744-MLF2012DR12JT000
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012DR12JT000
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
MLF2012DR12JT000 Price

MLF2012DR12JT000 Datasheet
MLF2012DR12JT000 Application

MLF2012DR12JT000 Replacement
MLF2012DR12JT000 Pdf

MLF2012DR12JT000 Pinout
MLF2012DR12JT000 Image

MLF2012DR12JT000 Picture
MLF2012DR12JT000 In Stock

MLF2012DR12JT000 Distributor
MLF2012DR12JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
RES SMD 47K OHM 1% 1/16W 0402
1000
HIGH SPEED RAIL TO RAIL OUTPUT VIDEO AMPLIFIERS
MOSFET N-CH 30V 4.6A 6TSOP
8008
IC TEMP SWITCH RES-PROG SOT23-5
649
1GHz, Low-Power, SOT23, Current-Feedback Amplifiers with Shutdown
DIODE SCHOTTKY 20A 60V ITO220AB
173
DIGITAL ECHO(DIGITAL DELAY)
47
CONV AC/DC 2A 6.5-18VIN 3.0-5.5V
33

Top Sellers