Search
Filters

MLF2012DR27JT000

Part No :
MLF2012DR27JT000
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 270NH 250MA 350 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 188,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 270nH
Tolerance ±5%
Current Rating 250mA
DC Resistance (DCR) 350 mOhm Max
Q @ Freq 20 @ 25MHz
Frequency - Self Resonant 220MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077750-MLF2012DR27JT000
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Sufficient
The MLF2012DR27JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 25MHz specified test frequency, it supports a maximum DC resistance of 350 mOhm Max. It is ideal for driving 250mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 270nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 270nH
Tolerance ±5%
Current Rating 250mA
DC Resistance (DCR) 350 mOhm Max
Q @ Freq 20 @ 25MHz
Frequency - Self Resonant 220MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077750-MLF2012DR27JT000
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012DR27JT000
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
MLF2012DR27JT000 Price

MLF2012DR27JT000 Datasheet
MLF2012DR27JT000 Application

MLF2012DR27JT000 Replacement
MLF2012DR27JT000 Pdf

MLF2012DR27JT000 Pinout
MLF2012DR27JT000 Image

MLF2012DR27JT000 Picture
MLF2012DR27JT000 In Stock

MLF2012DR27JT000 Distributor
MLF2012DR27JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
LOW VOLTAGE 16-BIT BUS BUFFER WITH 3.6V TOLERANT INPUTS AND OUTPUTS
240
IC SER CONFIG PROM 128K 20PLCC
17
DUAL HIGH-SPEED DIFFERENTIAL LINE DRIVER | IC DUAL HS DIFF LINE DRVR 8-SOIC
87
CAP NETWORK 4.7UF 100V 6SMD
685

Top Sellers