Search
Filters

MLF2012DR27MT000

Part No : MLF2012DR27MT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 270NH 250MA 350 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 270nH
Tolerance ±20%
Current Rating 250mA
DC Resistance (DCR) 350 mOhm Max
Q @ Freq 20 @ 25MHz
Frequency - Self Resonant 220MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077751-MLF2012DR27MT000
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
The MLF2012DR27MT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 25MHz specified test frequency, it supports a maximum DC resistance of 350 mOhm Max. It is ideal for driving 250mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 270nH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 270nH
Tolerance ±20%
Current Rating 250mA
DC Resistance (DCR) 350 mOhm Max
Q @ Freq 20 @ 25MHz
Frequency - Self Resonant 220MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077751-MLF2012DR27MT000
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012DR27MT000
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
MLF2012DR27MT000 Price

MLF2012DR27MT000 Datasheet
MLF2012DR27MT000 Application

MLF2012DR27MT000 Replacement
MLF2012DR27MT000 Pdf

MLF2012DR27MT000 Pinout
MLF2012DR27MT000 Image

MLF2012DR27MT000 Picture
MLF2012DR27MT000 In Stock

MLF2012DR27MT000 Distributor
MLF2012DR27MT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
CONN HEADER VERT 3POS 2.54MM / Breakaway and Retention Headers—Unshrouded
66
Power Management Unit with DCDC Controller | IC PWR MGMT CONV 8LDO 98BGA
6
IC SW QUAD SPST 1.8/5.5V 16SOIC
87
IC REG LINEAR ADJ 1A SOT223-4
12807
MOSFET N-CH 30V 42A 8SOP-ADV
1355
CONN HEADER SH 4POS SIDE 1MM TIN
303
DIODE ZENER 10V 250MW SOD523
300
X-SP4T SWITCH GaAs MMIC
338

Top Sellers