Search
Filters

MLF2012DR39JT000

Part No :
MLF2012DR39JT000
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 390NH 200MA 450 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 167,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 390nH
Tolerance ±5%
Current Rating 200mA
DC Resistance (DCR) 450 mOhm Max
Q @ Freq 25 @ 25MHz
Frequency - Self Resonant 180MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077753-MLF2012DR39JT000
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Sufficient
The MLF2012DR39JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 25MHz specified test frequency, it supports a maximum DC resistance of 450 mOhm Max. It is ideal for driving 200mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 390nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 390nH
Tolerance ±5%
Current Rating 200mA
DC Resistance (DCR) 450 mOhm Max
Q @ Freq 25 @ 25MHz
Frequency - Self Resonant 180MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077753-MLF2012DR39JT000
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012DR39JT000
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
MLF2012DR39JT000 Price

MLF2012DR39JT000 Datasheet
MLF2012DR39JT000 Application

MLF2012DR39JT000 Replacement
MLF2012DR39JT000 Pdf

MLF2012DR39JT000 Pinout
MLF2012DR39JT000 Image

MLF2012DR39JT000 Picture
MLF2012DR39JT000 In Stock

MLF2012DR39JT000 Distributor
MLF2012DR39JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
Ultra-miniature Surface Mount Half-pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
12
Zener Diodes
1223
16-Channel/Dual 8-Channel JFET
30
IC RESET MONITOR 4.38V SOT143-4
1100
LCD Module Calibrator
11
IC CTLR CURR MODE 65KHZ 7-SOIC
600

Top Sellers