Search
Filters

MLF2012DR56JT000

Part No : MLF2012DR56JT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 560NH 150MA 550 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 452,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 560nH
Tolerance ±5%
Current Rating 150mA
DC Resistance (DCR) 550 mOhm Max
Q @ Freq 25 @ 25MHz
Frequency - Self Resonant 150MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1077756-MLF2012DR56JT000
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
The MLF2012DR56JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 25MHz specified test frequency, it supports a maximum DC resistance of 550 mOhm Max. It is ideal for driving 150mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 560nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 560nH
Tolerance ±5%
Current Rating 150mA
DC Resistance (DCR) 550 mOhm Max
Q @ Freq 25 @ 25MHz
Frequency - Self Resonant 150MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1077756-MLF2012DR56JT000
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012DR56JT000
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
MLF2012DR56JT000 Price

MLF2012DR56JT000 Datasheet
MLF2012DR56JT000 Application

MLF2012DR56JT000 Replacement
MLF2012DR56JT000 Pdf

MLF2012DR56JT000 Pinout
MLF2012DR56JT000 Image

MLF2012DR56JT000 Picture
MLF2012DR56JT000 In Stock

MLF2012DR56JT000 Distributor
MLF2012DR56JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
2.7 V to 5.5 V, 2 us, 10-Bit ADC in 8-Lead microSOIC/DIP | IC ADC 10BIT SAR 8SOIC
26
IC VREF SERIES 2.5V 8SOIC
34
+20 dBm single chip linear amplifier for WLAN
3022
IC MCU PSOC 8K FLASH 1K 16QFN
4191

Top Sellers