Search
Filters

MLF2012E120JT000

Part No : MLF2012E120JT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 12UH 15MA 900 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 272,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 12μH
Tolerance ±5%
Current Rating 15mA
DC Resistance (DCR) 900 mOhm Max
Q @ Freq 50 @ 2MHz
Frequency - Self Resonant 25MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 2MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1077758-MLF2012E120JT000
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
The MLF2012E120JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 2MHz specified test frequency, it supports a maximum DC resistance of 900 mOhm Max. It is ideal for driving 15mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 12μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 12μH
Tolerance ±5%
Current Rating 15mA
DC Resistance (DCR) 900 mOhm Max
Q @ Freq 50 @ 2MHz
Frequency - Self Resonant 25MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 2MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1077758-MLF2012E120JT000
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012E120JT000
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
MLF2012E120JT000 Price

MLF2012E120JT000 Datasheet
MLF2012E120JT000 Application

MLF2012E120JT000 Replacement
MLF2012E120JT000 Pdf

MLF2012E120JT000 Pinout
MLF2012E120JT000 Image

MLF2012E120JT000 Picture
MLF2012E120JT000 In Stock

MLF2012E120JT000 Distributor
MLF2012E120JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V/ADJ 0.25A 16SOIC
221
IC LDO REGULATOR 7A ADJ TO220-5
287
IC OPAMP GP 2.5MHZ RRO 8SOIC
IC 2-BIT BUS SW 2-PORT 8-MSOP
91
IC RESONANT CONVRTR CTRLR 16SOIC
17634
HE (High-function Economy) Type 1- Channel (Form B) Type
82
900V N-Channel MOSFET | MOSFET N-CH 900V 11.4A TO-3P
446
IC EEPROM 4KBIT 20MHZ 8DIP
25
500mA, Low Noise, LDO Micropower Regulators
90

Top Sellers