Search
Filters

MLF2012E6R8JT000

Part No : MLF2012E6R8JT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 6.8UH 15MA 650 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 290,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 6.8μH
Tolerance ±5%
Current Rating 15mA
DC Resistance (DCR) 650 mOhm Max
Q @ Freq 50 @ 4MHz
Frequency - Self Resonant 40MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 4MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1077760-MLF2012E6R8JT000
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Sufficient
The MLF2012E6R8JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 4MHz specified test frequency, it supports a maximum DC resistance of 650 mOhm Max. It is ideal for driving 15mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 6.8μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 6.8μH
Tolerance ±5%
Current Rating 15mA
DC Resistance (DCR) 650 mOhm Max
Q @ Freq 50 @ 4MHz
Frequency - Self Resonant 40MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 4MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1077760-MLF2012E6R8JT000
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012E6R8JT000
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
MLF2012E6R8JT000 Price

MLF2012E6R8JT000 Datasheet
MLF2012E6R8JT000 Application

MLF2012E6R8JT000 Replacement
MLF2012E6R8JT000 Pdf

MLF2012E6R8JT000 Pinout
MLF2012E6R8JT000 Image

MLF2012E6R8JT000 Picture
MLF2012E6R8JT000 In Stock

MLF2012E6R8JT000 Distributor
MLF2012E6R8JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC PROCESSOR 500MHZ 576-SBGA
50
IC COMP DUAL LOW PWR W/REF 8DIP
285
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 15.3V 25.2V SMC
2750
DIODE SCHOTTKY 40V 1A DO220AA
8532
256K 32K x 8 Low Voltage OTP CMOS EPROM
215
FIXED IND 10UH 1.2A 240 MOHM SMD
258

Top Sellers