Search
Filters

MLF2012K390KT000

Part No : MLF2012K390KT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 39UH 4MA 2.4 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 244,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 86 pct.
Popularity Medium
Height - Seated (Max) 0.057" (1.45mm)
Case / Package 0805 (2012 Metric)
Mounting SMD (SMT)
Frequency - Test 2MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 13MHz
Q @ Freq 35 @ 2MHz
DC Resistance (DCR) 2.4 Ohm Max
Current Rating 4mA
Tolerance ±10%
Inductance 39μH
Material - Core Ferrite
Type Multilayer
Status Active
Packaging Reel - TR
Manufacturer TDK Corporation
Categories Inductors, Coils, Chokes
Win Source Part Number 1077763-MLF2012K390KT000
The MLF2012K390KT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 2MHz specified test frequency, it supports a maximum DC resistance of 2.4 Ohm Max. It is ideal for driving 4mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 39μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 86 pct.
Popularity Medium
Height - Seated (Max) 0.057" (1.45mm)
Case / Package 0805 (2012 Metric)
Mounting SMD (SMT)
Frequency - Test 2MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 13MHz
Q @ Freq 35 @ 2MHz
DC Resistance (DCR) 2.4 Ohm Max
Current Rating 4mA
Tolerance ±10%
Inductance 39μH
Material - Core Ferrite
Type Multilayer
Status Active
Packaging Reel - TR
Manufacturer TDK Corporation
Categories Inductors, Coils, Chokes
Win Source Part Number 1077763-MLF2012K390KT000
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012K390KT000
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
MLF2012K390KT000 Price

MLF2012K390KT000 Datasheet
MLF2012K390KT000 Application

MLF2012K390KT000 Replacement
MLF2012K390KT000 Pdf

MLF2012K390KT000 Pinout
MLF2012K390KT000 Image

MLF2012K390KT000 Picture
MLF2012K390KT000 In Stock

MLF2012K390KT000 Distributor
MLF2012K390KT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC REG LDO 4.5V 0.3A SOT23-5
275
IC MCU 8BIT 1KB FLASH 14DIP
15
High CTR with low input current
337
IC VREF SERIES 3V SOT23-6
31
CAP TANT POLY 220UF 10V 2917
1
MOSFET N-CH 60V 100A LFPAK / Trans MOSFET N-CH 60V 100A Automotive 5-Pin(4+Tab) LFPAK T/R
19

Top Sellers