Search
Filters

MLG0603S0N8CT000

Part No : MLG0603S0N8CT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 0.8NH 600MA 100 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,580 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Non-Magnetic
Inductance 0.8nH
Tolerance ±0.2nH
Current Rating 600mA
DC Resistance (DCR) 100 mOhm Max
Frequency - Self Resonant 10GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 1077803-MLG0603S0N8CT000
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
The MLG0603S0N8CT000 is a Non-Magnetic Multilayer inductor, produced by TDK Corporation, assembled in the 0201 (0603 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 100 mOhm Max. It is ideal for driving 600mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 0.8nH inductance and ±0.2nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Non-Magnetic
Inductance 0.8nH
Tolerance ±0.2nH
Current Rating 600mA
DC Resistance (DCR) 100 mOhm Max
Frequency - Self Resonant 10GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 1077803-MLG0603S0N8CT000
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLG0603S0N8CT000
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
MLG0603S0N8CT000 Price

MLG0603S0N8CT000 Datasheet
MLG0603S0N8CT000 Application

MLG0603S0N8CT000 Replacement
MLG0603S0N8CT000 Pdf

MLG0603S0N8CT000 Pinout
MLG0603S0N8CT000 Image

MLG0603S0N8CT000 Picture
MLG0603S0N8CT000 In Stock

MLG0603S0N8CT000 Distributor
MLG0603S0N8CT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
10 MHz, 12V, Low Power Amplifier
55
P-Channel Enhancement Mode MOSFET
900
3-V TO 5.5-V SINGLE-CHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION | IC DVR/RCVR RS232 ESD SGL 16SSOP
3
IC DAC 12BIT 3V SRL-IN 8-SOIC
246
High Speed Quad RS-485/RS-422 Line Receivers
387

Top Sellers