Search
Filters

MLG0603S10NJT000

Part No :
MLG0603S10NJT000
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 10NH 200MA 800 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Non-Magnetic
Inductance 10nH
Tolerance ±5%
Current Rating 200mA
DC Resistance (DCR) 800 mOhm Max
Q @ Freq 5 @ 100MHz
Frequency - Self Resonant 3.2GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 1077805-MLG0603S10NJT000
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
The MLG0603S10NJT000 is a Non-Magnetic Multilayer inductor, produced by TDK Corporation, assembled in the 0201 (0603 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 800 mOhm Max. It is ideal for driving 200mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 10nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Non-Magnetic
Inductance 10nH
Tolerance ±5%
Current Rating 200mA
DC Resistance (DCR) 800 mOhm Max
Q @ Freq 5 @ 100MHz
Frequency - Self Resonant 3.2GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 1077805-MLG0603S10NJT000
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLG0603S10NJT000
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
MLG0603S10NJT000 Price

MLG0603S10NJT000 Datasheet
MLG0603S10NJT000 Application

MLG0603S10NJT000 Replacement
MLG0603S10NJT000 Pdf

MLG0603S10NJT000 Pinout
MLG0603S10NJT000 Image

MLG0603S10NJT000 Picture
MLG0603S10NJT000 In Stock

MLG0603S10NJT000 Distributor
MLG0603S10NJT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV TRANSISTOR 4SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R
68
Offline Switching Regulator
TRANS NPN 50V 0.15A SC-75
16220
IC BUFF DVR TRI-ST 16BIT 48SSOP
90
CMOS Analog Multiplexers/Demultiplexers with Logic Level Conversion
FIXED IND 47UH 75MA 7 OHM SMD
IC OPAMP DIFF 340MHZ 8MSOP
44
SEMICONDUCTOR | DIODE ZENER 30V 225MW SOT23-3
600
HIGH-SPEED 3.3V 256/128K x 18 SYNCHRONOUS DUAL-PORT STATIC RAM WITH 3.3V OR 2.5V INTERFACE
IC OP AMP RRIO 3MHZ SOT-23
1000

Top Sellers