The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MLG1005S6N2HT000

Part No MLG1005S6N2HT000
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 6.2NH 600MA 250 MOHM
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
Pricing & Ordering $0.006 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
7,145+
$0.0070
$50.015
16,670+
$0.0060
$100.020
25,000+
$0.0060
$150.000
33,335+
$0.0060
$200.010
41,670+
$0.0060
$250.020
60,000+
$0.0050
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 80,000 pieces
MOQ: 7145 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Non-Magnetic
Inductance 6.2nH
Tolerance ±3%
Current Rating 600mA
DC Resistance (DCR) 250 mOhm Max
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 4GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.022" (0.55mm)
Win Source Part Number 1077828-MLG1005S6N2HT000
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance

Description

The TDK Corporation MLG1005S6N2HT000 is a multilayer inductor used in various electronic applications. It has a current rating of 600mA and an inductance of 6.2nH. The height of the inductor when seated is 0.022" (0.55mm). It is mounted using SMD (SMT) technology and has a tolerance of ±3%. The core material used is non-magnetic and has a Q @ Freq of 8 @ 100MHz. The self-resonant frequency is 4GHz and the test frequency is 100MHz. The DC resistance (DCR) is 250 mOhm Max. It has an operating temperature range of -55°C to 125°C and comes in a 0402 (1005 Metric) case/package. This inductor is popular and has a medium fake threat in the open market. The supply and demand status is balanced.