Search
Filters

MLP1608H2R2BT0S1

FIXED IND 2.2UH 750MA 300 MOHM
Manufacturer: TDK Corporation
rohs
Availability: 396,000 In Stock

The MLP1608H2R2BT0S1 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. At the 2MHz specified test frequency, it supports a maximum DC resistance of 390 mOhm Max. It is ideal for driving 750mA current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 2.2μH inductance and ±20% tolerance.

Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 2.2μH
Tolerance ±20%
Current Rating 750mA
DC Resistance (DCR) 390 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 2MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.030" (0.75mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1077843-MLP1608H2R2BT0S1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 2.2μH
Tolerance ±20%
Current Rating 750mA
DC Resistance (DCR) 390 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 2MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.030" (0.75mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1077843-MLP1608H2R2BT0S1
MLP1608H2R2BT0S1 Price

MLP1608H2R2BT0S1 Datasheet
MLP1608H2R2BT0S1 Application

MLP1608H2R2BT0S1 Replacement
MLP1608H2R2BT0S1 Pdf

MLP1608H2R2BT0S1 Pinout
MLP1608H2R2BT0S1 Image

MLP1608H2R2BT0S1 Picture
MLP1608H2R2BT0S1 In Stock

MLP1608H2R2BT0S1 Distributor
MLP1608H2R2BT0S1 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC PMU I.MX51/37/35/27 186MAPBGA
5271
IC SWIT PWM CM OVP UVLO HV TO220
1
64-megabit (4M x 16) Burst/Page Mode 1.8-volt Flash Memory
615
MOSFET N-CH 600V 13.8A TO220-FP
815
High-Density UV-Erasable Programmable Logic Device
52
IC PWR SWITCH USB 1.5A SOT23-5
35298