Search
Filters

MLZ1608A1R0M

Part No : MLZ1608A1R0M
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 1UH 600MA 150 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 76 pct.
Popularity Medium
Height - Seated (Max) 0.037" (0.95mm)
Case / Package 0603 (1608 Metric)
Mounting SMD (SMT)
Frequency - Test 10MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Self Resonant 120MHz
Current Rating 600mA
Tolerance ±20%
Inductance 1μH
Material - Core Ferrite
Type Multilayer
Status Not For New Designs
Packaging Reel - TR
Manufacturer TDK Corporation
Categories Inductors, Coils, Chokes
Current - Saturation 190mA
DC Resistance (DCR) 150 mOhm
Win Source Part Number 1077868-MLZ1608A1R0M
The MLZ1608A1R0M is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 150 mOhm. It is ideal for driving 600mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 1μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 76 pct.
Popularity Medium
Height - Seated (Max) 0.037" (0.95mm)
Case / Package 0603 (1608 Metric)
Mounting SMD (SMT)
Frequency - Test 10MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Self Resonant 120MHz
Current Rating 600mA
Tolerance ±20%
Inductance 1μH
Material - Core Ferrite
Type Multilayer
Status Not For New Designs
Packaging Reel - TR
Manufacturer TDK Corporation
Categories Inductors, Coils, Chokes
Current - Saturation 190mA
DC Resistance (DCR) 150 mOhm
Win Source Part Number 1077868-MLZ1608A1R0M
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLZ1608A1R0M
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
MLZ1608A1R0M Price

MLZ1608A1R0M Datasheet
MLZ1608A1R0M Application

MLZ1608A1R0M Replacement
MLZ1608A1R0M Pdf

MLZ1608A1R0M Pinout
MLZ1608A1R0M Image

MLZ1608A1R0M Picture
MLZ1608A1R0M In Stock

MLZ1608A1R0M Distributor
MLZ1608A1R0M Fixed Inductors

Image
Mfr.Part No
Description
Stock
20 Amp Schottky Barrier Rectifier 20 to 100 Volts | DIODE ARRAY SCHOTTKY 80V ITO220
700
OptiMOS-P2 Power-Transistor
970
IC FPGA 218 I/O 324CSBGA
16
N-CHANNEL ENHANCEMENT MODE MOSFET
2
12-Bit, 300ksps Sampling A/D Converters with Reference
6
IC 2.63V SUPPLY MONITOR 8-SOIC
66
TRANS 2NPN PREBIAS 0.5W SOT563
450
30A 8.4mm/9.5mm DISH DIODE
500

Top Sellers