MPZ2012S102AT000

Part No :
MPZ2012S102AT000
Manufacturer :
Catalog :
Ferrite Beads and Chips
Description :
FERRITE BEAD 1 KOHM 0805 1LN
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
1,025+
$0.0490
$50.225
2,440+
$0.0410
$100.040
3,750+
$0.0400
$150.000
5,130+
$0.0390
$200.070
6,580+
$0.0380
$250.040
8,825+
$0.0340
$300.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 190,375 pieces
MOQ: 1025 pcs
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
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 1 kOhm @ 100MHz
Current Rating (Max) 1.5A
DC Resistance (DCR) (Max) 150 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.041" (1.05mm)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Win Source Part Number 1079606-MPZ2012S102AT000
Family Name MPZ
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
NCB-H0805A102TR150F;  MPZ2012S102ATD25; MPZ2012S102JTD25; 
TDK Corporation MPZ2012S102AT000 is available at WIN SOURCE. Please review product page below for detailed information, including MPZ2012S102AT000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MPZ2012S102AT000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 1 kOhm @ 100MHz
Current Rating (Max) 1.5A
DC Resistance (DCR) (Max) 150 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.041" (1.05mm)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Win Source Part Number 1079606-MPZ2012S102AT000
Family Name MPZ
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
NCB-H0805A102TR150F;  MPZ2012S102ATD25; MPZ2012S102JTD25; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MPZ2012S102AT000
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
MPZ2012S102AT000 Price

MPZ2012S102AT000 Datasheet
MPZ2012S102AT000 Application

MPZ2012S102AT000 Replacement
MPZ2012S102AT000 Pdf

MPZ2012S102AT000 Pinout
MPZ2012S102AT000 Image

MPZ2012S102AT000 Picture
MPZ2012S102AT000 In Stock

MPZ2012S102AT000 Distributor
MPZ2012S102AT000 Ferrite Beads and Chips

Image
Mfr.Part No
Description
Stock
CONN RCPT 80POS SMD GOLD
195
IC ISOLATED MOD 16BIT 78K 16SOIC
262
IC DGTL POT 100K 2CH 14DIP
1
DIODE GEN PURP 600V 5A DPAK
500
HEX KEY T-HANDLE 5/32" 7.01"
144
CMOS single-chip 8-bit microcontrollers
16
Schottky Rectifier, 2 x 15 A
10
IC VREF SHUNT 2.048V SOT23
9

Top Sellers