Search
Filters

NLFV32T-220K-EF

Part No : NLFV32T-220K-EF
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 22UH 120MA 480 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 22μH
Tolerance ±10%
Current Rating 120mA
DC Resistance (DCR) 480 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Case / Package 1210 (3225 Metric)
Height - Seated (Max) 0.094" (2.40mm)
Win Source Part Number 1083155-NLFV32T-220K-EF
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
The NLFV32T-220K-EF is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the 1210 (3225 Metric) Reel - TR package. At the 2.52MHz specified test frequency, it supports a maximum DC resistance of 480 mOhm Max. It is ideal for driving 120mA current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 22μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 22μH
Tolerance ±10%
Current Rating 120mA
DC Resistance (DCR) 480 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Case / Package 1210 (3225 Metric)
Height - Seated (Max) 0.094" (2.40mm)
Win Source Part Number 1083155-NLFV32T-220K-EF
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NLFV32T-220K-EF
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
NLFV32T-220K-EF Price

NLFV32T-220K-EF Datasheet
NLFV32T-220K-EF Application

NLFV32T-220K-EF Replacement
NLFV32T-220K-EF Pdf

NLFV32T-220K-EF Pinout
NLFV32T-220K-EF Image

NLFV32T-220K-EF Picture
NLFV32T-220K-EF In Stock

NLFV32T-220K-EF Distributor
NLFV32T-220K-EF Fixed Inductors

Image
Mfr.Part No
Description
Stock
Car radio signal processor | IC AUDIO SIGNAL PROCESSOR 28SO
367
TRANS PNP 40V 0.6A TO-92
500
IC AUDIO HEADPHONE AMP SO-16
461
TRANS 2NPN PREBIAS 0.3W SMV
1562
DIODE SCHOTTKY 35V 1.5A DO214AC
971
3.0A FAST RECOVERY GLASS PASSIVATED RECTIFIER
2400
IC PREC ANALOG CONTROLLER 8-SOIC
40

Top Sellers