Search
Filters

SLF12575T-3R9N6R7-H

Part No : SLF12575T-3R9N6R7-H
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 3.9UH 6.7A 10.4 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,308 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 3.9μH
Tolerance ±30%
Current Rating 6.7A
Current - Saturation 9A
DC Resistance (DCR) 12.48 mOhm Max
Ratings AEC-Q200
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.309" (7.85mm)
Win Source Part Number 1096856-SLF12575T-3R9N6R7-H
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
The SLF12575T-3R9N6R7-H is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the Reel - TR package. At the 1kHz specified test frequency, it supports a maximum DC resistance of 12.48 mOhm Max. It is ideal for driving 6.7A current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 3.9μH inductance and ±30% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 3.9μH
Tolerance ±30%
Current Rating 6.7A
Current - Saturation 9A
DC Resistance (DCR) 12.48 mOhm Max
Ratings AEC-Q200
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.309" (7.85mm)
Win Source Part Number 1096856-SLF12575T-3R9N6R7-H
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SLF12575T-3R9N6R7-H
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
SLF12575T-3R9N6R7-H Price

SLF12575T-3R9N6R7-H Datasheet
SLF12575T-3R9N6R7-H Application

SLF12575T-3R9N6R7-H Replacement
SLF12575T-3R9N6R7-H Pdf

SLF12575T-3R9N6R7-H Pinout
SLF12575T-3R9N6R7-H Image

SLF12575T-3R9N6R7-H Picture
SLF12575T-3R9N6R7-H In Stock

SLF12575T-3R9N6R7-H Distributor
SLF12575T-3R9N6R7-H Fixed Inductors

Image
Mfr.Part No
Description
Stock
Dual Input, Far Field Noise Suppression Microphone Amplifier with Automatic Calibration Capability
1
IC SDRAM 256MBIT 333MHZ 84FBGA
81
IC DAC 10BIT R-R I2C 8-MSOP
PRECISION LOW DRIFT VOLTAGE REFERENCES
55
TRANS NPN 30V 1A TO-92
800
IC MOTOR CONTROLLER 48QFN
2212

Top Sellers