Search
Filters

VLS252010HBX-R47M-1

Part No :
VLS252010HBX-R47M-1
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 470NH 3.32A 35 MOHM
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
610+
€0.0730
€44.518
1,495+
€0.0600
€89.147
2,310+
€0.0580
€133.634
3,175+
€0.0560
€178.022
4,100+
€0.0540
€222.589
5,455+
€0.0490
€267.022
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 42,293 pieces can ship immediately
MOQ: 610 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Metal
Inductance 470nH
Tolerance ±20%
Current Rating 3.32A
Current - Saturation 4.53A
DC Resistance (DCR) 35 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1008 (2520 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1117240-VLS252010HBX-R47M-1
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Sufficient

The VLS252010HBX-R47M-1 is a Metal Wirewound inductor, produced by TDK Corporation, assembled in the 1008 (2520 Metric) Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 35 mOhm Max. It is ideal for driving 3.32A current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 470nH inductance and ±20% tolerance.

Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Metal
Inductance 470nH
Tolerance ±20%
Current Rating 3.32A
Current - Saturation 4.53A
DC Resistance (DCR) 35 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1008 (2520 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1117240-VLS252010HBX-R47M-1
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VLS252010HBX-R47M-1
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
VLS252010HBX-R47M-1 Price

VLS252010HBX-R47M-1 Datasheet
VLS252010HBX-R47M-1 Application

VLS252010HBX-R47M-1 Replacement
VLS252010HBX-R47M-1 Pdf

VLS252010HBX-R47M-1 Pinout
VLS252010HBX-R47M-1 Image

VLS252010HBX-R47M-1 Picture
VLS252010HBX-R47M-1 In Stock

VLS252010HBX-R47M-1 Distributor
VLS252010HBX-R47M-1 Fixed Inductors

Image
Mfr.Part No
Description
Stock
Remote 8-bit I/O expander for I2C-bus
2
Stacked Metallized PPS Film Chip Capacitor
10900
128K x 16 HIGH-SPEED CMOS STATIC RAM WITH 3.3V SUPPLY | IC SRAM 2M PARALLEL 48MINIBGA
986
SiGe:C Low Noise Amplifier MMIC for FM Radio Applications
3499
IC OPAMP GP 70MHZ RRO 8DFN / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
2
OPTOISO 4KV OPEN DRAIN 8SOIC
649

Top Sellers