Search
Filters

YFF21SC1H102MT000N

Part No : YFF21SC1H102MT000N
Manufacturer : TDK Corporation
Catalog : Feed Through Capacitors
Description : CAP FEEDTHRU 1000PF 20% 50V 0805
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 1000pF
Tolerance ±20%
Voltage Rating 50V
Current 400mA
DC Resistance (DCR) (Max) 500 mOhm
Temperature Range - Operating -55°C to 125°C
Insertion Loss 30dB @ 200MHz to 2GHz
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.039" (1.00mm)
Win Source Part Number 1119747-YFF21SC1H102MT000N
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
The YFF21SC1H102MT000N is defined as Feed Through Capacitors ,included in Filters group. The designer and manufactured of YFF21SC1H102MT000N is TDK Corporation. It is available in WIN SOURCE PHI warehouse. The storage code of YFF21SC1H102MT000N is 537029. More detailed data for YFF21SC1H102MT000N, feel free to contact us.
Products specifications
ECAD Module
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 1000pF
Tolerance ±20%
Voltage Rating 50V
Current 400mA
DC Resistance (DCR) (Max) 500 mOhm
Temperature Range - Operating -55°C to 125°C
Insertion Loss 30dB @ 200MHz to 2GHz
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.039" (1.00mm)
Win Source Part Number 1119747-YFF21SC1H102MT000N
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for YFF21SC1H102MT000N
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
YFF21SC1H102MT000N Price

YFF21SC1H102MT000N Datasheet
YFF21SC1H102MT000N Application

YFF21SC1H102MT000N Replacement
YFF21SC1H102MT000N Pdf

YFF21SC1H102MT000N Pinout
YFF21SC1H102MT000N Image

YFF21SC1H102MT000N Picture
YFF21SC1H102MT000N In Stock

YFF21SC1H102MT000N Distributor
YFF21SC1H102MT000N Feed Through Capacitors

Image
Mfr.Part No
Description
Stock
64K (8K x 8) CMOS E2PROM
100
IC GATE AND 4CH 2-INP 14-TSSOP
340
IC SWITCH 10/100 5PORT 128PQFP
665
Digital transistors (built-in resistors)
19229
Available in Stretched SO-6 package
2809

Top Sellers