Search
Filters

1-640445-0

Part No : 1-640445-0
Manufacturer : TE Connectivity
Catalog : Rectangular Connectors
Description : CONN HEADER VERT 10POS .156 TIN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.156" (3.96mm)
Style Board to Cable/Wire
Shrouding Shrouded - 1 Wall
Number of Positions 10
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole
Termination Solder
Fastening Type Friction Lock
Contact Length - Mating 0.400" (10.16mm)
Contact Length - Post 0.125" (3.18mm)
Overall Contact Length 0.650" (16.51mm)
Insulation Height 0.425" (10.80mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Insulation Material Thermoplastic, Glass Filled
Temperature Range - Operating -55°C to 105°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating Varies by Wire Gauge
Voltage Rating 600VAC
Applications General Purpose, Industrial
Win Source Part Number 1001619-1-640445-0
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
TE Connectivity 1-640445-0 is available at WIN SOURCE. Please review product page below for detailed information, including 1-640445-0 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 1-640445-0 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.156" (3.96mm)
Style Board to Cable/Wire
Shrouding Shrouded - 1 Wall
Number of Positions 10
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole
Termination Solder
Fastening Type Friction Lock
Contact Length - Mating 0.400" (10.16mm)
Contact Length - Post 0.125" (3.18mm)
Overall Contact Length 0.650" (16.51mm)
Insulation Height 0.425" (10.80mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Insulation Material Thermoplastic, Glass Filled
Temperature Range - Operating -55°C to 105°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating Varies by Wire Gauge
Voltage Rating 600VAC
Applications General Purpose, Industrial
Win Source Part Number 1001619-1-640445-0
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1-640445-0
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
1-640445-0 Price

1-640445-0 Datasheet
1-640445-0 Application

1-640445-0 Replacement
1-640445-0 Pdf

1-640445-0 Pinout
1-640445-0 Image

1-640445-0 Picture
1-640445-0 In Stock

1-640445-0 Distributor
1-640445-0 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
3.3V ABT 16 BIT BUS TRANSCEIVERS WITH 3 STATE OUTPUTS
High-Voltage Switching, Predriver Applications
5000
Single Line Bi-directional ESD Protection Diode Array
2407
IC CLK GEN CPU 200MHZ 2CIRC
58
Monolithic Digital IC For Polygonal Mirror Motors Three-Phase Brushless Motor Driver
24
PHOTOTRANSISTOR IR 880NM 2-PLCC
132

Top Sellers