The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

1565158-1

Part No 1565158-1
Manufacturer TE Connectivity
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description Connector Accessories Spring Finger Straight Gold Automotive T/R / SHIELD FINGER 1511
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
Pricing & Ordering $0.060 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
545+
$0.0920
$50.140
1,320+
$0.0760
$100.320
2,055+
$0.0730
$150.015
2,820+
$0.0710
$200.220
3,625+
$0.0690
$250.125
4,840+
$0.0620
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 17,600 pieces
MOQ: 545 pcs
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
Categories RF/IF and RFID
Manufacturer TE Connectivity AMP Connectors
Status Active
Type Shield Finger, Pre-Loaded
Width 0.043" (1.10mm)
Length 0.122" (3.10mm)
Height 0.057" (1.45mm)
Material Copper Alloy
Plating Gold
Plating - Thickness 19.685μin (0.50μm)
Attachment Method Solder
Win Source Part Number 1001540-1565158-1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Family Name 1565158
Introduction Date January 01, 2000
Country of Origin China, Japan
Halogen Free Compliant
Estimated EOL Date 2027

Description

The TE Connectivity AMP Connectors 1001540-1565158-1 is a shield finger, pre-loaded electronic component designed for use in RF/IF and RFID applications. It is made of copper alloy material with gold plating, and has a plating thickness of 19.685μin (0.50μm). The length of this component is 0.122" (3.10mm), the height is 0.057" (1.45mm), and the width is 0.043" (1.10mm). It is attached using solder and has a family name of 1565158. The estimated EOL date for this component is 2027, and it is compliant with halogen-free standards. This component is commonly used, with a high popularity. The fake threat in the open market is 28%, and the supply and demand status is balanced.