Search
Filters

2-520184-4

Part No : 2-520184-4
Manufacturer : TE Connectivity
Catalog : Terminals
Description : CONN QC RCPT 18-22AWG 0.250
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Active
Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Length - Overall 0.855" (21.72mm)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Fully Insulated
Mounting Free Hanging (In-Line)
Color Red
Contact Finish Tin
Insulation Diameter 0.135" (3.43mm)
Win Source Part Number 1003444-2-520184-4
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
The 2-520184-4 is defined as Terminals ,included in Connectors,Interconnects group. The designer and manufactured of 2-520184-4 is TE Connectivity. It is available in WIN SOURCE PHI warehouse. The storage code of 2-520184-4 is 417753. More detailed data for 2-520184-4, feel free to contact us.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Active
Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Length - Overall 0.855" (21.72mm)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Fully Insulated
Mounting Free Hanging (In-Line)
Color Red
Contact Finish Tin
Insulation Diameter 0.135" (3.43mm)
Win Source Part Number 1003444-2-520184-4
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2-520184-4
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
2-520184-4 Price

2-520184-4 Datasheet
2-520184-4 Application

2-520184-4 Replacement
2-520184-4 Pdf

2-520184-4 Pinout
2-520184-4 Image

2-520184-4 Picture
2-520184-4 In Stock

2-520184-4 Distributor
2-520184-4 Terminals

Image
Mfr.Part No
Description
Stock
IC CLK ZDB 5OUT 133MHZ 8SOIC
244
IC GATE XOR 1CH 2-INP SC-70-5
1318
SINGLE OUTPUT DC-DC CONVERTER
2
IC MCU 16BIT 512KB FLASH 100LQFP
3
Fast IGBT in NPT-technology
RES 162K OHM 1/8W 1% AXIAL
32
Simple Drive Requirement, Fast Switching Performance
3952

Top Sellers