Search
Filters

292303-1

Part No :
292303-1
Manufacturer :
Catalog :
USB,DVI,HDMI Connectors
Description :
CONN USB RECEPT R/A TYPE A 4POS
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
65+
$0.8300
$53.950
150+
$0.6850
$102.750
230+
$0.6640
$152.720
315+
$0.6430
$202.545
405+
$0.6230
$252.315
540+
$0.5600
$302.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,650 pieces can ship immediately
MOQ: 70 pcs
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
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tube/Rail
Status Active
Connector Type USB - A
Number of Contacts 4
Gender Receptacle
Specifications USB 2.0
Mounting Through Hole, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Board Lock
Temperature Range - Operating -55°C to 85°C
Number of Ports 1
Current Rating 1A per Contact
Voltage Rating 30VAC
Mating Cycles 1500
Contact Finish Gold or Gold-Palladium
Shell/Shielding Material Copper Alloy
Material Flammability Rating UL94 V-0
Insulation Color Black
Win Source Part Number 1003686-292303-1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Portable Devices, Communications & Networking
The 292303-1 has been designed specifically as a USB,DVI,HDMI Connectors ,listed in Connectors,Interconnects category. It is produced by TE Connectivity ,packaging utilizes environmentally ‘Green’ mold compound. The 292303-1 is available in our Shenzhen warehouse, its stock code is 418001 . Check 292303-1 real time inventory , price and technical information.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tube/Rail
Status Active
Connector Type USB - A
Number of Contacts 4
Gender Receptacle
Specifications USB 2.0
Mounting Through Hole, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Board Lock
Temperature Range - Operating -55°C to 85°C
Number of Ports 1
Current Rating 1A per Contact
Voltage Rating 30VAC
Mating Cycles 1500
Contact Finish Gold or Gold-Palladium
Shell/Shielding Material Copper Alloy
Material Flammability Rating UL94 V-0
Insulation Color Black
Win Source Part Number 1003686-292303-1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Portable Devices, Communications & Networking
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 292303-1
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
292303-1 Price

292303-1 Datasheet
292303-1 Application

292303-1 Replacement
292303-1 Pdf

292303-1 Pinout
292303-1 Image

292303-1 Picture
292303-1 In Stock

292303-1 Distributor
292303-1 USB,DVI,HDMI Connectors

Image
Mfr.Part No
Description
Stock
Power MOSFET 30 Amps, 60 Volts, Logic Level
3250
IC REG CTRLR BUCK 24MLPQ
2089
TVS DIODE 43VWM 69.4VC SOD123W
6399
CRYSTAL 27.12MHZ 8PF LOW ESR SMD
DUAL SCHOTTKY BARRIER DIODES
60
0.60mm (.024) Pitch miniDIMM DDR3 Socket, Surface Mount, Right Angle, 1.5V Key, 244 Circuits, Lead-free | CONN SKT MINIDIMM 244POS R/A SMD
36
Configurable Communications Controllers with EE/Flash Program Memory, In-System Programming Capability, and On-Chip Debug
IC MCU 8BIT 2KB FLASH 14TSSOP / MCU 8-bit 80C51 CISC 2KB Flash 2.5V/3.3V 14-Pin TSSOP Tube
1

Top Sellers