Search
Filters

5102321-3

Part No : 5102321-3
Manufacturer : TE Connectivity
Catalog : Rectangular Connectors
Description : CONN HEADER VERT 16POS .100 GOLD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 985 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series AMP-Latch
Packaging Tray
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 16
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Style Through Hole
Termination Solder
Fastening Type Latch Lock/Eject Hooks, Long
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.155" (3.94mm)
Overall Contact Length 0.684" (17.37mm)
Insulation Height 0.549" (13.94mm)
Contact Shape Square
Contact Finish - Mating Gold or Gold-Palladium
Contact Finish Thickness - Mating 30μin (0.76μm)
Contact Finish - Post Tin
Features Keying Slot, Mounting Flange
Operating Temperature Range -65°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating 1A per Contact
Voltage Rating 250VAC
Contact Finish Thickness - Post 100μin (2.54μm)
Win Source Part Number 760127-5102321-3
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name 5102321
Introduction Date September 29, 2009
ECCN EAR99
Country of Origin China, United States of America
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
Not Compliant; 
TE Connectivity 5102321-3 is available at WIN SOURCE. Please review product page below for detailed information, including 5102321-3 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 5102321-3 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series AMP-Latch
Packaging Tray
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 16
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Style Through Hole
Termination Solder
Fastening Type Latch Lock/Eject Hooks, Long
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.155" (3.94mm)
Overall Contact Length 0.684" (17.37mm)
Insulation Height 0.549" (13.94mm)
Contact Shape Square
Contact Finish - Mating Gold or Gold-Palladium
Contact Finish Thickness - Mating 30μin (0.76μm)
Contact Finish - Post Tin
Features Keying Slot, Mounting Flange
Operating Temperature Range -65°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating 1A per Contact
Voltage Rating 250VAC
Contact Finish Thickness - Post 100μin (2.54μm)
Win Source Part Number 760127-5102321-3
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name 5102321
Introduction Date September 29, 2009
ECCN EAR99
Country of Origin China, United States of America
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
Not Compliant; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 5102321-3
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
5102321-3 Price

5102321-3 Datasheet
5102321-3 Application

5102321-3 Replacement
5102321-3 Pdf

5102321-3 Pinout
5102321-3 Image

5102321-3 Picture
5102321-3 In Stock

5102321-3 Distributor
5102321-3 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 1A 8SOIC
1742
PNP general purpose transistors
116473
Built-in OVP White LED Step-Up Converter
477
Ultra Low ESR, “U” Series, C0G (NP0) Chip Capacitors
72
IC CTRLR MULTIPHASE PWM 24-SOIC
929
128M(4Mx32) GDDR SDRAM
32
THS4541 Negative Rail Input, Rail-to-Rail Output, Precision, 850-MHz Fully Differential Amplifier
1
IC CTRLR NV W/BATT MON 3V 8-SOIC
250

Top Sellers