The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

5179029-1

Part No 5179029-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG 40POS SMD GOLD / 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
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
Pricing & Ordering $0.598 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
60+
$0.8740
$52.440
140+
$0.7170
$100.380
220+
$0.6950
$152.900
300+
$0.6720
$201.600
385+
$0.6500
$250.250
515+
$0.5830
$300.245
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,610 pieces
MOQ: 60 pcs
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
Category Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr TE Connectivity
Series Free Height (FH)
Package Tube
Product Status Active
Connector Type Plug, Center Strip Contacts
Number of Positions 40
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting Type Surface Mount
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Mated Stacking Heights 6mm, 10mm, 14mm, 18mm
Height Above Board 0.220" (5.59mm)
Base Product Number 5179029
Standard Package 22 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856394-5179029-1
Fake Threat In the Open Market 58pct.

Description

The Free Height Rectangular Connector Array is a versatile and space-saving connector for mezzanine (board to board) applications. With 40 positions and a pitch of 0.031" (0.80mm), this connector provides reliable and efficient connectivity. The plug connector type with center strip contacts ensures easy and efficient connectivity. It features a board guide for easy installation and alignment. With a height above the board of 0.220" (5.59mm), this connector is suitable for various space-constrained applications. Manufactured by TE Connectivity, a trusted brand in the industry, this connector is of high quality and reliability. It is available in tube packaging and is an active product.