Search
Filters

535098-5

Part No :
535098-5
Manufacturer :
Catalog :
Backplane Connectors
Description :
CONN DIN RECEPT 120POS VERT PCB
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 360 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Eurocard
Packaging Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 120
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Level, Class 2
Mounting Style Through Hole
Termination Solder
Contact Finish Gold
Operating Temperature Range -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Win Source Part Number 766629-535098-5
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Family Name 535098
Introduction Date January 09, 2006
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
5535098-5; 
TE Connectivity 535098-5 is available at WIN SOURCE. Please review product page below for detailed information, including 535098-5 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 535098-5 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Eurocard
Packaging Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 120
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Level, Class 2
Mounting Style Through Hole
Termination Solder
Contact Finish Gold
Operating Temperature Range -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Win Source Part Number 766629-535098-5
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Family Name 535098
Introduction Date January 09, 2006
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
5535098-5; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 535098-5
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
535098-5 Price

535098-5 Datasheet
535098-5 Application

535098-5 Replacement
535098-5 Pdf

535098-5 Pinout
535098-5 Image

535098-5 Picture
535098-5 In Stock

535098-5 Distributor
535098-5 Backplane Connectors

Image
Mfr.Part No
Description
Stock
AUTOMOTIVE MOSFET
11335
High Value Multilayer Ceramic Capacitors (High dielectric type)
6602
RES ARRAY 15 RES 2.2K OHM 16SOIC
148
RELAY OPTOMOS SP-NO 120MA 4-SOP
463
Digital RGB Processor LSI
39
MIXED SIGNAL MICROCONTROLLER
1
DC DC CONVERTER 12V 96W
17
AC-Capacitors, Suppression Capacitors Class X2 AC 275 V (MKT)
162

Top Sellers