Search
Filters

555165-1

Part No : 555165-1
Manufacturer : TE Connectivity
Catalog : Modular Connectors
Description : CONN MOD JACK 6P6C R/A UNSHLD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 24,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Part Status Obsolete (End Of Life)
Connector Type Jack
Number of Positions/Contacts 6p6c (RJ11, RJ12, RJ14, RJ25)
Number of Ports 1
Number of Rows 1
Mounting Style Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Unshielded
Ratings Cat3
Features Board Lock
LED Color Does Not Contain LED
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0μin (1.27μm)
Housing Material Polybutylene Terephthalate (PBT), Polyester
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Pack Quantity 176
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
Win Source Part Number 801639-555165-1
TE Connectivity 555165-1 is available at WIN SOURCE. Please review product page below for detailed information, including 555165-1 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 555165-1 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Part Status Obsolete (End Of Life)
Connector Type Jack
Number of Positions/Contacts 6p6c (RJ11, RJ12, RJ14, RJ25)
Number of Ports 1
Number of Rows 1
Mounting Style Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Unshielded
Ratings Cat3
Features Board Lock
LED Color Does Not Contain LED
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0μin (1.27μm)
Housing Material Polybutylene Terephthalate (PBT), Polyester
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Pack Quantity 176
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
Win Source Part Number 801639-555165-1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 555165-1
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
555165-1 Price

555165-1 Datasheet
555165-1 Application

555165-1 Replacement
555165-1 Pdf

555165-1 Pinout
555165-1 Image

555165-1 Picture
555165-1 In Stock

555165-1 Distributor
555165-1 Modular Connectors

Image
Mfr.Part No
Description
Stock
SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated)
689
DIODE ZENER 19.8V 500MW SOD80
1000
NPN LOW FREQUENCY AMPLIFIER MEDIUM SPEED SWITCHING)
17800
MOSFET N-CH 55V 26A LFPAK
150
IC DAC 10BIT QUAD VOUT 10MSOP
2200
IC D-TYPE POS TRG DUAL 48TSSOP
4

Top Sellers