55A1121-22-6/9-9F871

Part No :
55A1121-22-6/9-9F871
Manufacturer :
Catalog :
Multiple Conductor Cables
Description :
55A CABLE/SINGLE WALL
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,970 pieces
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
Manufacturer TE Connectivity Raychem Cable Protection
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.119" (3.02mm)
Shield Type Braid
Jacket Color White
Voltage 600V
Temperature Range - Operating 150°C
Jacket (Insulation) Thickness 0.0080" (0.203mm)
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Shield Material Copper, Tinned
Shield Coverage 85%
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Win Source Part Number 806985-55A1121-22-6/9-9F871
TE Connectivity 55A1121-22-6/9-9F871 is available at WIN SOURCE. Please review product page below for detailed information, including 55A1121-22-6/9-9F871 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 55A1121-22-6/9-9F871 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer TE Connectivity Raychem Cable Protection
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.119" (3.02mm)
Shield Type Braid
Jacket Color White
Voltage 600V
Temperature Range - Operating 150°C
Jacket (Insulation) Thickness 0.0080" (0.203mm)
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Shield Material Copper, Tinned
Shield Coverage 85%
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Win Source Part Number 806985-55A1121-22-6/9-9F871
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 55A1121-22-6/9-9F871
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
55A1121-22-6/9-9F871 Price

55A1121-22-6/9-9F871 Datasheet
55A1121-22-6/9-9F871 Application

55A1121-22-6/9-9F871 Replacement
55A1121-22-6/9-9F871 Pdf

55A1121-22-6/9-9F871 Pinout
55A1121-22-6/9-9F871 Image

55A1121-22-6/9-9F871 Picture
55A1121-22-6/9-9F871 In Stock

55A1121-22-6/9-9F871 Distributor
55A1121-22-6/9-9F871 Multiple Conductor Cables

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 64KB FLASH 48LQFP / MCU 32-bit ARM Cortex M0 RISC 64KB Flash 3.3V 48-Pin LQFP Tray
2
ESD protection for ultra high-speed interfaces
1390
TVS DIODE 70VWM 113VC SMD
20
1 dB LSB GaAs MMIC 5-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, DC - 3 GHz
250
TVS DIODE 119VWM 192VC DO-214AC
626

Top Sellers