Search
Filters

55A3121-22-9/96CS2275

Part No :
55A3121-22-9/96CS2275
Manufacturer :
Catalog :
Multiple Conductor Cables
Description :
MULTI-PAIR 2COND 22AWG SHLD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,854 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Cables, Wires
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-STD-681
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair Twisted)
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Fluoropolymer
Jacket (Insulation) Diameter 0.103" (2.62mm)
Shield Type Braid
Jacket Color White, Blue Stripe
Voltage 600V
Operating Temperature Range -65°C ~ 150°C
Shield Material Copper, Tinned
Shield Coverage 85%
Win Source Part Number 766688-55A3121-22-9/96CS2275
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Family Name Spec 55
Introduction Date August 04, 2005
ECCN EAR99
Country of Origin Mexico, United States of America
Halogen Free Unknown
Estimated EOL Date 2025
TE Connectivity 55A3121-22-9/96CS2275 is available at WIN SOURCE. Please review product page below for detailed information, including 55A3121-22-9/96CS2275 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 55A3121-22-9/96CS2275 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Cables, Wires
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-STD-681
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair Twisted)
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Fluoropolymer
Jacket (Insulation) Diameter 0.103" (2.62mm)
Shield Type Braid
Jacket Color White, Blue Stripe
Voltage 600V
Operating Temperature Range -65°C ~ 150°C
Shield Material Copper, Tinned
Shield Coverage 85%
Win Source Part Number 766688-55A3121-22-9/96CS2275
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Family Name Spec 55
Introduction Date August 04, 2005
ECCN EAR99
Country of Origin Mexico, United States of America
Halogen Free Unknown
Estimated EOL Date 2025
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 55A3121-22-9/96CS2275
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
55A3121-22-9/96CS2275 Price

55A3121-22-9/96CS2275 Datasheet
55A3121-22-9/96CS2275 Application

55A3121-22-9/96CS2275 Replacement
55A3121-22-9/96CS2275 Pdf

55A3121-22-9/96CS2275 Pinout
55A3121-22-9/96CS2275 Image

55A3121-22-9/96CS2275 Picture
55A3121-22-9/96CS2275 In Stock

55A3121-22-9/96CS2275 Distributor
55A3121-22-9/96CS2275 Multiple Conductor Cables

Image
Mfr.Part No
Description
Stock
Radial leaded Devices
12000
Module DC-DC 1-OUT 0.6V to 5V 6A 118-Pin LGA Tray / IC DC/DC UMODULE 6A 118-LGA
222
IC REG LINEAR 2V 0.5A SOT89-5
200
IC MCU 32BIT ROMLESS 100TQFP
332
RELAY GEN PURPOSE DPDT 2A 24V / Signal Relay 24VDC 2A DPDT(15x7.5x9.4)mm THT
1
IC REG LDO 3.3V 0.3A 8SOIC
1569
8-Bit Programmable System-on-Chip (PSoC™) Microcontrollers

Top Sellers