The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

646375-1

Part No 646375-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description 2MM HM,ASY,T-D,HDR,10R,220,AP
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
Pricing & Ordering $82.790 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$90.0650
$90.065
2+
$87.1590
$174.318
3+
$84.2540
$252.762
4+
$75.5380
$302.152
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,400 pieces
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
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Z-PACK
Packaging Tube
Part Status Obsolete(EOL)
Connector Type Header, Male Pins
Connector Style D 22
Number of Positions 220 (176 + 44 Ground)
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 8 + 2
Mounting Style Through Hole
Termination Press-Fit
Connector Usage Backplane
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Current Rating 1.5A
Voltage Rating 750Vrms
Operating Temperature Range -55°C ~ 125°C
Features Board Guide
Win Source Part Number 764471-646375-1
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited

Description

The TE Connectivity AMP Connectors Z-PACK connector is a through-hole mounting style connector. It has 220 positions with 176 + 44 ground, and a pitch of 0.079" (2.00mm). The connector has 8 + 2 rows with press-fit termination and gold contact finish with a thickness of 30μin (0.76μm). The connector has a voltage rating of 750Vrms and a current rating of 1.5A. The connector usage is backplane, and it has an operating temperature range of -55°C ~ 125°C. The connector is available in tube packaging and has a board guide feature. This connector is popular and has a fake threat of 62% in the open market. The supply and demand status of this connector is limited.