Search
Filters

650932-5

Part No : 650932-5
Manufacturer : TE Connectivity
Catalog : Backplane Connectors
Description : CONN DIN PLUG 32POS VERT PCB
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Eurocard
Packaging Bulk
Part Status Obsolete(EOL)
Connector Type Plug, Male Pins
Number of Positions 48
Number of Positions Loaded 32
Pitch 0.100" (2.54mm)
Number of Rows 3
Style 1/2 R
Level, Class 2
Mounting Style Through Hole
Termination Press-Fit
Contact Finish Gold
Operating Temperature Range -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Win Source Part Number 766626-650932-5
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Family Name 650932
Introduction Date September 02, 2005
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
DIN-032RPC-R1-TR; DIN-032RPC-S110-HS; DIN-032RPC-R1-HS; 
TE Connectivity 650932-5 is available at WIN SOURCE. Please review product page below for detailed information, including 650932-5 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 650932-5 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Eurocard
Packaging Bulk
Part Status Obsolete(EOL)
Connector Type Plug, Male Pins
Number of Positions 48
Number of Positions Loaded 32
Pitch 0.100" (2.54mm)
Number of Rows 3
Style 1/2 R
Level, Class 2
Mounting Style Through Hole
Termination Press-Fit
Contact Finish Gold
Operating Temperature Range -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Win Source Part Number 766626-650932-5
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Family Name 650932
Introduction Date September 02, 2005
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
DIN-032RPC-R1-TR; DIN-032RPC-S110-HS; DIN-032RPC-R1-HS; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 650932-5
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
650932-5 Price

650932-5 Datasheet
650932-5 Application

650932-5 Replacement
650932-5 Pdf

650932-5 Pinout
650932-5 Image

650932-5 Picture
650932-5 In Stock

650932-5 Distributor
650932-5 Backplane Connectors

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 16HTSSOP
200
RES ARRAY 7 RES 470 OHM 14DIP
17
BI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 1500 WATTS, 5.0 THRU 170 VOLTS
250
IC OPAMP GP 500KHZ RRO 8SOIC
3
32K x 8 HIGH-SPEED CMOS STATIC RAM
406
3-MHz, Low-Power, Internal EMI Filter, RRIO, Operational Amplifier | IC CMOS 4 CIRCUIT 14TSSOP
2000

Top Sellers