Search
Filters

650934-5

Part No :
650934-5
Manufacturer :
Catalog :
Backplane Connectors
Description :
CONN DIN PLUG 64POS VERT PCB
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 330 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Eurocard
Packaging Bulk
Connector Type Plug, Male Pins
Number of Positions 96
Number of Positions Loaded 64
Pitch 0.100" (2.54mm)
Number of Rows 3
Style R
Level, Class 2
Mounting Style Through Hole
Termination Solder
Contact Finish Gold
Operating Temperature Range -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Win Source Part Number 766624-650934-5
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Family Name 650934
Introduction Date January 09, 2006
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
86094647814755ELF; 86094647814765000E; 86094647924755000E1; 
TE Connectivity 650934-5 is available at WIN SOURCE. Please review product page below for detailed information, including 650934-5 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 650934-5 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Eurocard
Packaging Bulk
Connector Type Plug, Male Pins
Number of Positions 96
Number of Positions Loaded 64
Pitch 0.100" (2.54mm)
Number of Rows 3
Style R
Level, Class 2
Mounting Style Through Hole
Termination Solder
Contact Finish Gold
Operating Temperature Range -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Win Source Part Number 766624-650934-5
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Family Name 650934
Introduction Date January 09, 2006
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
86094647814755ELF; 86094647814765000E; 86094647924755000E1; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 650934-5
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
650934-5 Price

650934-5 Datasheet
650934-5 Application

650934-5 Replacement
650934-5 Pdf

650934-5 Pinout
650934-5 Image

650934-5 Picture
650934-5 In Stock

650934-5 Distributor
650934-5 Backplane Connectors

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 30V 5A SOP8
250
DIODE ZENER 3.9V 500MW SOD123
900
20-bit level shifting bus switch with 10-bit output enables
N-channel TrenchMOS standard level FET
216
Secondary Side PWM Controller 1mA 100kHz 8-Pin PDIP / IC SECONDARY SIDE CTRLR 8DIP
127

Top Sellers