Search
Filters

9-1393644-4

Part No :
9-1393644-4
Manufacturer :
Catalog :
Backplane Connectors
Description :
CONN PLUG 64POS R/A SOLDER T/H
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 143 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Eurocard
Packaging Bulk
Connector Type Plug, Male Pins
Number of Positions 96
Number of Positions Loaded 64
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Level, Class 2
Mounting Through Hole, Right Angle
Termination Solder
Contact Finish Gold or Gold-Palladium
Operating Temperature Range -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Win Source Part Number 766464-9-1393644-4
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Family Name 1393644
Introduction Date September 03, 2005
ECCN EAR99
Country of Origin Belgium, Netherlands, Poland
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
09 03 364 4951; 09 03 364 5951; 86094647113755121E1; 
TE Connectivity 9-1393644-4 is available at WIN SOURCE. Please review product page below for detailed information, including 9-1393644-4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 9-1393644-4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Eurocard
Packaging Bulk
Connector Type Plug, Male Pins
Number of Positions 96
Number of Positions Loaded 64
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Level, Class 2
Mounting Through Hole, Right Angle
Termination Solder
Contact Finish Gold or Gold-Palladium
Operating Temperature Range -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Win Source Part Number 766464-9-1393644-4
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Family Name 1393644
Introduction Date September 03, 2005
ECCN EAR99
Country of Origin Belgium, Netherlands, Poland
Halogen Free Not Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
09 03 364 4951; 09 03 364 5951; 86094647113755121E1; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 9-1393644-4
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
9-1393644-4 Price

9-1393644-4 Datasheet
9-1393644-4 Application

9-1393644-4 Replacement
9-1393644-4 Pdf

9-1393644-4 Pinout
9-1393644-4 Image

9-1393644-4 Picture
9-1393644-4 In Stock

9-1393644-4 Distributor
9-1393644-4 Backplane Connectors

Image
Mfr.Part No
Description
Stock
IC REG LDO 3V 50MA 5TSOP
14
CAP TANT 22UF 10V 20% 1206
8269
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
33
IC MCU 8BIT 3.5KB OTP 18SOIC
54
CONN SOCKET 18-20AWG CRIMP GOLD
1800
IC FPGA 348 I/O 672FCBGA
247

Top Sellers