Search
Filters

MS563702BA03-50

Part No : MS563702BA03-50
Manufacturer : TE Connectivity
Catalog : Pressure Sensors,Transducers
Description : SENSOR 17.4PSIA I2C 24B 4-QFN / Low Voltage Barometric Pressure Sensor
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,450 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity Medium
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 3,600
Supplier Device Package 4-SMD
Manufacturer Package 4-SMD, No Lead Exposed Pad
Temperature Range - Operating -40°C ~ 85°C
Termination Style SMD (SMT) Tab
Supply Voltage (V) 1.5V ~ 3.6V
Accuracy ±0.058PSI (±0.4kPa)
Port Style No Port
Output Type I2C
Operating Pressure 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa)
Pressure Type Absolute
Maximum Pressure 87.02PSI (600kPa)
Packaging Reel
Manufacturer TE Connectivity Measurement Specialties
Win Source Part Number 804964-MS563702BA03-50
Output 24 b
Applications Board Mount
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity Medium
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 3,600
Supplier Device Package 4-SMD
Manufacturer Package 4-SMD, No Lead Exposed Pad
Temperature Range - Operating -40°C ~ 85°C
Termination Style SMD (SMT) Tab
Supply Voltage (V) 1.5V ~ 3.6V
Accuracy ±0.058PSI (±0.4kPa)
Port Style No Port
Output Type I2C
Operating Pressure 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa)
Pressure Type Absolute
Maximum Pressure 87.02PSI (600kPa)
Packaging Reel
Manufacturer TE Connectivity Measurement Specialties
Win Source Part Number 804964-MS563702BA03-50
Output 24 b
Applications Board Mount
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MS563702BA03-50
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
MS563702BA03-50 Price

MS563702BA03-50 Datasheet
MS563702BA03-50 Application

MS563702BA03-50 Replacement
MS563702BA03-50 Pdf

MS563702BA03-50 Pinout
MS563702BA03-50 Image

MS563702BA03-50 Picture
MS563702BA03-50 In Stock

MS563702BA03-50 Distributor
MS563702BA03-50 Pressure Sensors,Transducers

Image
Mfr.Part No
Description
Stock
VOLTAGE DETECTOR WITH SEPARATED
292
IC D-TYPE POS TRG SNGL 20SOIC
4
FIXED IND 330NH 50MA 7 OHM SMD
6261
SECAM encoder
94
BiCMOS STATIC RAM 64K (8K x 8-BIT) CACHE-TAG RAM
4
IC MPU MPC83XX 133MHZ 369BGA
3

Top Sellers