Search
Filters

67F100

Part No : 67F100
Catalog : Temperature Regulators(Mechanical)
Description : THERMOSTAT 100 DEG NO TO-220
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
€1.215
€48.612
95+
€1.029
€97.706
145+
€0.998
€144.662
200+
€0.966
€193.178
260+
€0.935
€243.119
345+
€0.842
€290.373
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,600 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Manufacturer Sensata Technologies/Airpax
Standard Package 50
Category Sensors Transducers
Family Temperature Regulators (Mechanical)
Series 6700
Circuit SPST-NO
Switching Temperature 212°F (100°C)
Reset Temperature 158°F (70°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Style Through Hole
Package TO-220-2
Catalog 6700 Series
Win Source Part Number 090849-67F100
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The 67F100 has been designed specifically as a Temperature Regulators(Mechanical) ,listed in Sensors,Transducers category. It is produced by Sensata Technologies/Airpax ,packaging utilizes environmentally ‘Green’ mold compound. The 67F100 is available in our Shenzhen warehouse, its stock code is 23849 . Check 67F100 real time inventory , price and technical information.
Products specifications
ECAD Module
Manufacturer Sensata Technologies/Airpax
Standard Package 50
Category Sensors Transducers
Family Temperature Regulators (Mechanical)
Series 6700
Circuit SPST-NO
Switching Temperature 212°F (100°C)
Reset Temperature 158°F (70°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Style Through Hole
Package TO-220-2
Catalog 6700 Series
Win Source Part Number 090849-67F100
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 67F100
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
67F100 Price

67F100 Datasheet
67F100 Application

67F100 Replacement
67F100 Pdf

67F100 Pinout
67F100 Image

67F100 Picture
67F100 In Stock

67F100 Distributor
67F100 Temperature Regulators(Mechanical)

Image
Mfr.Part No
Description
Stock
General Purposer Rectifier Applications
1150
IC EEPROM 512KBIT 1MHZ 8SOIC
8093
IC PHASE-LOCK LOOP MCPWR 16TSSOP
50
IC RS485 TXRX 3.3 ESD 14SOIC
511
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
33

Top Sellers