Search
Filters

67F110

Part No : 67F110
Catalog : Temperature Regulators(Mechanical)
Description : THERMOSTAT 110 DEG NO TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 64 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Sensata Technologies/Airpax
Standard Package 50
Category Sensors Transducers
Family Temperature Regulators (Mechanical)
Series 6700
Circuit SPST-NO
Switching Temperature 230°F (110°C)
Reset Temperature 176°F (80°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Style Through Hole
Package TO-220-2
Catalog 6700 Series
Win Source Part Number 051350-67F110
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
The 67F110 has been designed specifically as a Temperature Regulators(Mechanical) ,listed in Sensors,Transducers category. It is produced by Sensata Technologies/Airpax ,packaging utilizes environmentally ‘Green’ mold compound. The 67F110 is available in our Philippines warehouse, its stock code is 23851 . Check 67F110 real time inventory , price and technical information.
Products specifications
ECAD Module
Manufacturer Sensata Technologies/Airpax
Standard Package 50
Category Sensors Transducers
Family Temperature Regulators (Mechanical)
Series 6700
Circuit SPST-NO
Switching Temperature 230°F (110°C)
Reset Temperature 176°F (80°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Style Through Hole
Package TO-220-2
Catalog 6700 Series
Win Source Part Number 051350-67F110
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 67F110
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
67F110 Price

67F110 Datasheet
67F110 Application

67F110 Replacement
67F110 Pdf

67F110 Pinout
67F110 Image

67F110 Picture
67F110 In Stock

67F110 Distributor
67F110 Temperature Regulators(Mechanical)

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 3A DL 24TSSOP
97
TRANS NPN 65V 0.1A SOT-23
1000
IC REG LDO 5V/ADJ 0.1A 8SON
39
IC OPAMP VFB 700MHZ SOT23-5
37
Low power quad op amps
55
HIGH ISOLATION VOLTAGE AC INPUT, DARLINGTON TRANSISTOR TYPE MULTI PHOTOCOUPLER SERIES
140
IC OPAMP PGA 33MHZ RRO 12DFN
285
BCD-TO-SEVEN-SEGMENT DECODERS/DRIVERS
45
Dual Bias Resistor Transistors
20

Top Sellers