Search
Filters

DS1821S+

Part No : DS1821S+
Manufacturer : Maxim Integrated
Catalog : Temperature Sensors - Analog and Digital Output
Description : SENSOR TEMPERATURE 1-WIRE 8SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
€11.035
€55.175
10+
€9.337
€93.366
15+
€9.054
€135.810
21+
€8.771
€184.199
30+
€8.488
€254.637
40+
€7.639
€305.568
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,200 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type 1-Wire
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C
Testing Conditions 0°C to 85°C
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 106237-DS1821S+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance

Maxim Integrated DS1821S+ is available at WIN SOURCE. Please review product page below for detailed information, including DS1821S+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DS1821S+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type 1-Wire
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C
Testing Conditions 0°C to 85°C
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 106237-DS1821S+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DS1821S+
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
DS1821S+ Price

DS1821S+ Datasheet
DS1821S+ Application

DS1821S+ Replacement
DS1821S+ Pdf

DS1821S+ Pinout
DS1821S+ Image

DS1821S+ Picture
DS1821S+ In Stock

DS1821S+ Distributor
DS1821S+ Temperature Sensors - Analog and Digital Output

Image
Mfr.Part No
Description
Stock
IC DRIVER HI/LO SIDE 600V 8-DIP
2308
MCP 4GX8/128MX32 PLASTIC VFBGA 3
1
Small plastic package suitable for surface mounted design
8000
3.50mm (.138") Pitch Header, Vertical, Lead-free, 10 Circuits, Brass (CuZn) Contact
1624
Chip Inductor (Chip Coil) for High Frequency Film Type | FIXED IND 2.5NH 500MA 200 MOHM
3000

Top Sellers