Search
Filters

MAX6646MUA+

Part No : MAX6646MUA+
Manufacturer : Maxim Integrated
Catalog : Temperature Sensors - Analog and Digital Output
Description : SENSOR TEMPERATURE SMBUS 8UMAX
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
14+
€3.430
€48.019
35+
€2.902
€101.556
50+
€2.814
€140.715
70+
€2.726
€190.827
90+
€2.638
€237.411
115+
€2.374
€273.033
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 180 pieces can ship immediately
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 145°C
Sensing Temperature - Remote 0°C to 145°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 60°C to 100°C (0°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 022002-MAX6646MUA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Sensing & Instrumentation
Maxim Integrated MAX6646MUA+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX6646MUA+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX6646MUA+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 145°C
Sensing Temperature - Remote 0°C to 145°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 60°C to 100°C (0°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 022002-MAX6646MUA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Sensing & Instrumentation
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6646MUA+
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
MAX6646MUA+ Price

MAX6646MUA+ Datasheet
MAX6646MUA+ Application

MAX6646MUA+ Replacement
MAX6646MUA+ Pdf

MAX6646MUA+ Pinout
MAX6646MUA+ Image

MAX6646MUA+ Picture
MAX6646MUA+ In Stock

MAX6646MUA+ Distributor
MAX6646MUA+ Temperature Sensors - Analog and Digital Output

Image
Mfr.Part No
Description
Stock
Variable Resolution, Monolithic Resolver-to-Digital Converters
50
IC OTP 256KBIT 70NS 28DIP
6
TVS DIODE 22VWM 38VC SOT23
300
32768-WORD X 8-BIT HIGH SPEED CMOS STATIC RAM
16
IC LED DRIVER OFFLINE 2A 8DIP
10
CAP TANT 6.8UF 20V 10% 1411
6