Search
Filters

B59076-B1120-B153

PTC THERMISTOR B 1076-B 120-A153
Manufacturer: EPCOS (TDK)
rohs
Availability: 67,500 In Stock
The B59076-B1120-B153,offered by EPCOS (TDK) factory, is a Temperature Sensors - PTC Thermistors. It is divided into Sensors,Transducers category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of B59076-B1120-B153 is 69212 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
Categories Sensors, Transducers
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Resistance in Ohms @ 25°C 10
Resistance Tolerance ±20%
Temperature Range - Operating -20°C to 125°C
Mounting Through Hole
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 199961-B59076-B1120-B153
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Sensors, Transducers
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Resistance in Ohms @ 25°C 10
Resistance Tolerance ±20%
Temperature Range - Operating -20°C to 125°C
Mounting Through Hole
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 199961-B59076-B1120-B153
B59076-B1120-B153 Price

B59076-B1120-B153 Datasheet
B59076-B1120-B153 Application

B59076-B1120-B153 Replacement
B59076-B1120-B153 Pdf

B59076-B1120-B153 Pinout
B59076-B1120-B153 Image

B59076-B1120-B153 Picture
B59076-B1120-B153 In Stock

B59076-B1120-B153 Distributor
B59076-B1120-B153 Temperature Sensors - PTC Thermistors

Image
Mfr.Part No
Description
Stock
No RSENSE TM Current Mode Synchronous Step-Down Switching Regulator
335
DIODE ARRAY SCHOTTKY 30V SOT23
180445
Power MOSFET
54920
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.21V, @Vge=15V, Ic=16A)
4256
1 MSPS, 12-/10-/8-Bit ADCs in 6-Lead SOT-23
4018
300mA High PSRR, Low Noise, LDO Regulators
21977
DIODE ZENER 5.1V 300MW SMT3
2249