Search
Filters

ADM1032ARM-REEL7

Part No :
ADM1032ARM-REEL7
Manufacturer :
Catalog :
Temperature Sensors - Analog and Digital Output
Description :
SENSOR TEMPERATURE SMBUS MICRO8
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,721 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 100°C
Sensing Temperature - Remote 0°C to 120°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 100°C
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 41910-ADM1032ARM-REEL7
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
ON Semiconductor ADM1032ARM-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including ADM1032ARM-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ADM1032ARM-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 100°C
Sensing Temperature - Remote 0°C to 120°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 100°C
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 41910-ADM1032ARM-REEL7
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADM1032ARM-REEL7
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
ADM1032ARM-REEL7 Price

ADM1032ARM-REEL7 Datasheet
ADM1032ARM-REEL7 Application

ADM1032ARM-REEL7 Replacement
ADM1032ARM-REEL7 Pdf

ADM1032ARM-REEL7 Pinout
ADM1032ARM-REEL7 Image

ADM1032ARM-REEL7 Picture
ADM1032ARM-REEL7 In Stock

ADM1032ARM-REEL7 Distributor
ADM1032ARM-REEL7 Temperature Sensors - Analog and Digital Output

Image
Mfr.Part No
Description
Stock
1.1A, 35MHz Current Feedback Amplifier
195
SWITCH TOGGLE SPDT 5A 125V
1475
IC ADC 16BIT DUAL PAR/SRL 64QFN / 2-Channel Dual ADC Pipelined 25Msps 16-bit Parallel 64-Pin QFN EP Tube
46
Low Power, RRIO Operational Amplifiers with High Output Current Drive and Shutdown Option
458
1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
1365
64Kb Bytewide 5V F-RAM Memory
1000

Top Sellers