Search
Filters

MAX6501UKP085

IC TEMP SWITCH SOT23-5
Manufacturer: Maxim Integrated
rohs
Availability: 500 In Stock
Maxim Integrated MAX6501UKP085 is available at WIN SOURCE. Please review product page below for detailed information, including MAX6501UKP085 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX6501UKP085 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Trip Temperature Threshold Hot
Switching Temperature 85°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 207500-MAX6501UKP085
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Trip Temperature Threshold Hot
Switching Temperature 85°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 207500-MAX6501UKP085
MAX6501UKP085 Price

MAX6501UKP085 Datasheet
MAX6501UKP085 Application

MAX6501UKP085 Replacement
MAX6501UKP085 Pdf

MAX6501UKP085 Pinout
MAX6501UKP085 Image

MAX6501UKP085 Picture
MAX6501UKP085 In Stock

MAX6501UKP085 Distributor
MAX6501UKP085 Temperature Sensors - Thermostats - Solid State

Image
Mfr.Part No
Description
Stock
Chip Inductor (Chip Coil) for High Frequency Horizontal Wire Wound
10000
IC FPGA 226 I/O 324CSBGA
40
Octal Buffers / Drivers with 3-state Outputs
11415
IC 8-1 MUX/DEMUX BUS SW 16TSSOP
3978
DIODE ARRAY SCHOTTKY 45V TO247AC
5420
OptiMOS-T2 Power-Transistor
2500