5433697

Part No :
5433697
Manufacturer :
Catalog :
Terminal Blocks
Description :
TERM BLOCK HDR 5POS 90DEG 5.08MM
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
9+
$5.5960
$50.364
22+
$4.6590
$102.498
34+
$4.5250
$153.850
46+
$4.3910
$201.986
59+
$4.2580
$251.222
78+
$3.8560
$300.768
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 800 pieces
MOQ: 9 pcs
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
Categories Connectors, Interconnects
Manufacturer Phoenix Contact
Packaging Bulk
Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 5
Positions Per Level 5
Number of Levels 1
Pitch 5.08mm
Header Orientation 90°, Right Angle
Termination Style Solder
Mounting Through Hole
Current Rating 12A
Voltage Rating 400V
Nominal current IN - UL 15A
Voltage - UL 300V
Color Gray
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Housing Material Polyamide (PA), Nylon
Contact Tail Length 0.138" (3.50mm)
Insulation Height 0.339" (8.61mm)
Win Source Part Number 197021-5433697
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Phoenix Contact 5433697 is available at WIN SOURCE. Please review product page below for detailed information, including 5433697 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 5433697 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Phoenix Contact
Packaging Bulk
Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 5
Positions Per Level 5
Number of Levels 1
Pitch 5.08mm
Header Orientation 90°, Right Angle
Termination Style Solder
Mounting Through Hole
Current Rating 12A
Voltage Rating 400V
Nominal current IN - UL 15A
Voltage - UL 300V
Color Gray
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Housing Material Polyamide (PA), Nylon
Contact Tail Length 0.138" (3.50mm)
Insulation Height 0.339" (8.61mm)
Win Source Part Number 197021-5433697
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 5433697
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
5433697 Price

5433697 Datasheet
5433697 Application

5433697 Replacement
5433697 Pdf

5433697 Pinout
5433697 Image

5433697 Picture
5433697 In Stock

5433697 Distributor
5433697 Terminal Blocks

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 40V 5DFN
365
TRIANGULAR TYPE AUTO FOCUS IC
785
IC BUFFER QUAD LV N-INV 14TSSOP
150
RF POWER DETECTOR IN UCSP
222

Top Sellers