5435747

Part No :
5435747
Manufacturer :
Catalog :
Terminal Blocks
Description :
TERM BLOCK PLUG 4POS STR 5.08MM
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
Unit Price
Ext. Price
7+
$7.1480
$50.036
17+
$5.9510
$101.167
26+
$5.7800
$150.280
36+
$5.6090
$201.924
46+
$5.4380
$250.148
61+
$4.9250
$300.425
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,900 pieces
MOQ: 7 pcs
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
Categories Connectors, Interconnects
Manufacturer Phoenix Contact
Packaging Bulk
Status Active
Type Plug, Female Sockets
Number of Positions 4
Positions Per Level 4
Number of Levels 1
Pitch 5.08mm
Plug Wire Entry 180°
Termination Style Screw
Mounting Free Hanging (In-Line)
Current Rating 12A
Voltage Rating 630V
Nominal current IN - UL 15A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-30 AWG
Wire Gauge or Range - mm2 0.2-2.5mm2
Color Gray
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Screw Size M3
Wire Strip Length 7mm
Housing Material Polyamide (PA), Nylon
Insulation Height 0.591" (15.00mm)
Win Source Part Number 197022-5435747
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Phoenix Contact 5435747 is available at WIN SOURCE. Please review product page below for detailed information, including 5435747 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 5435747 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Phoenix Contact
Packaging Bulk
Status Active
Type Plug, Female Sockets
Number of Positions 4
Positions Per Level 4
Number of Levels 1
Pitch 5.08mm
Plug Wire Entry 180°
Termination Style Screw
Mounting Free Hanging (In-Line)
Current Rating 12A
Voltage Rating 630V
Nominal current IN - UL 15A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-30 AWG
Wire Gauge or Range - mm2 0.2-2.5mm2
Color Gray
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Screw Size M3
Wire Strip Length 7mm
Housing Material Polyamide (PA), Nylon
Insulation Height 0.591" (15.00mm)
Win Source Part Number 197022-5435747
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 5435747
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
5435747 Price

5435747 Datasheet
5435747 Application

5435747 Replacement
5435747 Pdf

5435747 Pinout
5435747 Image

5435747 Picture
5435747 In Stock

5435747 Distributor
5435747 Terminal Blocks

Image
Mfr.Part No
Description
Stock
CAP CER 6PF 50V C0G/NP0 0402 / Cap Ceramic 6pF 50V C0G 0.1pF Pad SMD 0402 125°C T/R
5300
IC RF AMP GP 3.5GHZ-7GHZ 12SMT
261
DDR2-800 256Mx64 2Rx8 (2GB)
319
SENSOR TEMPERATURE 3-WIRE 8SO
2030
RF-FRONTEND FOR AM/FM-DSP-CARRADIOS WITH IF SAMPLING
24
Rectifier Diode Schottky 30V 1A 2-Pin DO-41 T/R / 1.0A SCHOTTKY BARRIER RECTIFIER | DIODE SCHOTTKY 30V 1A DO41
1000

Top Sellers