5435750

Part No :
5435750
Manufacturer :
Catalog :
Terminal Blocks
Description :
TERM BLOCK PLUG 5POS STR 5.08MM
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
5+
$10.7400
$53.700
12+
$8.9420
$107.304
18+
$8.6850
$156.330
24+
$8.4280
$202.272
31+
$8.1710
$253.301
41+
$7.4000
$303.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,500 pieces
MOQ: 5 pcs
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
Categories Connectors, Interconnects
Manufacturer Phoenix Contact
Packaging Bulk
Status Active
Type Plug, Female Sockets
Number of Positions 5
Positions Per Level 5
Number of Levels 1
Pitch 5.08mm
Plug Wire Entry 180°
Termination Style Screw
Mounting Free Hanging (In-Line)
Current Rating 12A
Voltage Rating 630V
Nominal current IN - UL 15A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-30 AWG
Wire Gauge or Range - mm2 0.2-2.5mm2
Color Gray
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Screw Size M3
Wire Strip Length 7mm
Housing Material Polyamide (PA), Nylon
Insulation Height 0.591" (15.00mm)
Win Source Part Number 197023-5435750
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Phoenix Contact 5435750 is available at WIN SOURCE. Please review product page below for detailed information, including 5435750 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 5435750 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Phoenix Contact
Packaging Bulk
Status Active
Type Plug, Female Sockets
Number of Positions 5
Positions Per Level 5
Number of Levels 1
Pitch 5.08mm
Plug Wire Entry 180°
Termination Style Screw
Mounting Free Hanging (In-Line)
Current Rating 12A
Voltage Rating 630V
Nominal current IN - UL 15A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-30 AWG
Wire Gauge or Range - mm2 0.2-2.5mm2
Color Gray
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Screw Size M3
Wire Strip Length 7mm
Housing Material Polyamide (PA), Nylon
Insulation Height 0.591" (15.00mm)
Win Source Part Number 197023-5435750
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 5435750
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
5435750 Price

5435750 Datasheet
5435750 Application

5435750 Replacement
5435750 Pdf

5435750 Pinout
5435750 Image

5435750 Picture
5435750 In Stock

5435750 Distributor
5435750 Terminal Blocks

Image
Mfr.Part No
Description
Stock
SENSOR PRESSURE DIFF 3SIP
315
RES SMD 47 OHM 1% 1/2W 2010
400
CONN SMA JACK STR 50OHM EDGE MNT
3
Flexible Step-down Switching Regulators with Built-in Power MOSFET
20
TVS DIODE 16.2VWM 29.1VC SMA
990
LOW VOLTAGE AUDIO AMPLIFIER
503

Top Sellers