5435789

Part No :
5435789
Manufacturer :
Catalog :
Terminal Blocks
Description :
TERM BLOCK PLUG 8POS STR 5.08MM
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
9+
$5.7310
$51.579
21+
$4.7710
$100.191
33+
$4.6340
$152.922
45+
$4.4970
$202.365
58+
$4.3600
$252.880
76+
$3.9490
$300.124
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,100 pieces
MOQ: 9 pcs
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
Categories Connectors, Interconnects
Manufacturer Phoenix Contact
Packaging Bulk
Status Active
Type Plug, Female Sockets
Number of Positions 8
Positions Per Level 8
Number of Levels 1
Pitch 5.08mm
Plug Wire Entry 180°
Termination Style Screw
Mounting Free Hanging (In-Line)
Current Rating 12A
Voltage Rating 630V
Nominal current IN - UL 15A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-30 AWG
Wire Gauge or Range - mm2 0.2-2.5mm2
Color Gray
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Screw Size M3
Wire Strip Length 7mm
Housing Material Polyamide (PA), Nylon
Insulation Height 0.591" (15.00mm)
Win Source Part Number 197024-5435789
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Phoenix Contact 5435789 is available at WIN SOURCE. Please review product page below for detailed information, including 5435789 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 5435789 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Phoenix Contact
Packaging Bulk
Status Active
Type Plug, Female Sockets
Number of Positions 8
Positions Per Level 8
Number of Levels 1
Pitch 5.08mm
Plug Wire Entry 180°
Termination Style Screw
Mounting Free Hanging (In-Line)
Current Rating 12A
Voltage Rating 630V
Nominal current IN - UL 15A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-30 AWG
Wire Gauge or Range - mm2 0.2-2.5mm2
Color Gray
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Screw Size M3
Wire Strip Length 7mm
Housing Material Polyamide (PA), Nylon
Insulation Height 0.591" (15.00mm)
Win Source Part Number 197024-5435789
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 5435789
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
5435789 Price

5435789 Datasheet
5435789 Application

5435789 Replacement
5435789 Pdf

5435789 Pinout
5435789 Image

5435789 Picture
5435789 In Stock

5435789 Distributor
5435789 Terminal Blocks

Image
Mfr.Part No
Description
Stock
3A Fast Response Ultra Low Dropout Linear Regulators | IC REG LINEAR 3.3V 3A TO220-5
111
IC REG LDO 1.8V 7.5A DDPAK
302
PHASE CONTROL THYRISTOR
Power MOSFET 3.0 A, 60 V, Logic Level, N−Channel SOT−223
5000
Bus XCVR Single 8-CH 3-ST 20-Pin SSOP / Octal bus transceiver; 3-state
1120
IC REG BCK 1.8V 0.6A SYNC TSOT23
1000
IC D-TYPE POS TRG SNGL SC88
DIODE ZENER 30V 200MW SOD-523
345
Res Thin Film NET 10K Ohm 2% 1W ±100ppm/°C BUS Molded 16-Pin SOIC Gull Wing SMD T/R
362

Top Sellers