5443959

Part No :
5443959
Manufacturer :
Catalog :
Terminal Blocks
Description :
TERM BLOCK HDR 7POS VERT 3.5MM
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
13+
$3.9920
$51.896
31+
$3.3230
$103.013
47+
$3.2280
$151.716
64+
$3.1320
$200.448
83+
$3.0370
$252.071
110+
$2.7500
$302.500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,100 pieces
MOQ: 13 pcs
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
Categories Connectors, Interconnects
Manufacturer Phoenix Contact
Packaging Bulk
Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 7
Positions Per Level 7
Number of Levels 1
Pitch 3.50mm
Header Orientation Vertical
Termination Style Solder
Mounting Through Hole
Current Rating 8A
Voltage Rating 320V
Nominal current IN - UL 8A
Voltage - UL 300V
Color Green
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Housing Material Polyamide (PA), Nylon
Contact Tail Length 0.134" (3.40mm)
Insulation Height 0.362" (9.20mm)
Win Source Part Number 197025-5443959
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Phoenix Contact 5443959 is available at WIN SOURCE. Please review product page below for detailed information, including 5443959 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 5443959 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Phoenix Contact
Packaging Bulk
Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 7
Positions Per Level 7
Number of Levels 1
Pitch 3.50mm
Header Orientation Vertical
Termination Style Solder
Mounting Through Hole
Current Rating 8A
Voltage Rating 320V
Nominal current IN - UL 8A
Voltage - UL 300V
Color Green
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Housing Material Polyamide (PA), Nylon
Contact Tail Length 0.134" (3.40mm)
Insulation Height 0.362" (9.20mm)
Win Source Part Number 197025-5443959
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 5443959
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
5443959 Price

5443959 Datasheet
5443959 Application

5443959 Replacement
5443959 Pdf

5443959 Pinout
5443959 Image

5443959 Picture
5443959 In Stock

5443959 Distributor
5443959 Terminal Blocks

Image
Mfr.Part No
Description
Stock
SRAM 512Kx8-7L 3.3 TSOP
177
MOSFET N-CH 40V 76A DPAK
29
PROGRAMMER MCU PICKIT 3
Monolithic 16-Bit DIGITAL-TO-ANALOG CONVERTERS
IC EEPROM 256KBIT 400KHZ 8SOIC
TRANS PNP DARL 40V 2A SOT-428
400
Low Power, 3.3 V, RS-232 Line Drivers/Receivers | IC TXRX DUAL RS-232 3.3V 16TSSOP
2400
IC FPGA 92 I/O 144TQFP
IC REG LDO 2.85V 0.15A SOT23-5
2000

Top Sellers