Search
Filters

HP24305000J0G

TERM BLOCK PLUG 24POS STR 3.81MM
Manufacturer: Amphenol FCI
rohs
Availability: 21 In Stock
Amphenol FCI HP24305000J0G is available at WIN SOURCE. Please review product page below for detailed information, including HP24305000J0G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HP24305000J0G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Connectors, Interconnects
Manufacturer Amphenol Anytek
Packaging Bulk
Status Active
Type Plug, Female Sockets
Number of Positions 24
Positions Per Level 24
Number of Levels 1
Pitch 0.150" (3.81mm)
Plug Wire Entry 180°
Termination Style Screwless - IDC
Mounting Free Hanging (In-Line)
Nominal current IN - UL 5A
Voltage - UL 300V
Wire Gauge or Range - AWG 20-22 AWG
Color Green
Temperature Range - Operating -40°C to 115°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Housing Material Thermoplastic
Insulation Height 0.508" (12.90mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 143871-HP24305000J0G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer Amphenol Anytek
Packaging Bulk
Status Active
Type Plug, Female Sockets
Number of Positions 24
Positions Per Level 24
Number of Levels 1
Pitch 0.150" (3.81mm)
Plug Wire Entry 180°
Termination Style Screwless - IDC
Mounting Free Hanging (In-Line)
Nominal current IN - UL 5A
Voltage - UL 300V
Wire Gauge or Range - AWG 20-22 AWG
Color Green
Temperature Range - Operating -40°C to 115°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Housing Material Thermoplastic
Insulation Height 0.508" (12.90mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 143871-HP24305000J0G
HP24305000J0G Price

HP24305000J0G Datasheet
HP24305000J0G Application

HP24305000J0G Replacement
HP24305000J0G Pdf

HP24305000J0G Pinout
HP24305000J0G Image

HP24305000J0G Picture
HP24305000J0G In Stock

HP24305000J0G Distributor
HP24305000J0G Terminal Blocks

Image
Mfr.Part No
Description
Stock
POLYSWITCH 2.6A RESET FUSE SMD
1754
EVAL BOARD FOR TW2867-LA2-GR
28
C2MOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
2015
DC/DC CONVERTER 0.6-5.2V 3W
3535
150mA SOT-23 Low Noise CMOS RF-LDOTM Regulator
2118
3.3V 400mA/250mA Low Dropout Regulator
3200
8 * 35 segment LCD driver IC
500000