Search
Filters

74AC16245DL

IC 16-BIT BUS TXRX 48-SSOP
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,089 In Stock
Not enough quantity?
Texas Instruments 74AC16245DL is available at WIN SOURCE. Please review product page below for detailed information, including 74AC16245DL price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74AC16245DL to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 764913-74AC16245DL
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 764913-74AC16245DL
Storage Condition Dry storage cabinet & Humidity protection package
74AC16245DL Price

74AC16245DL Datasheet
74AC16245DL Application

74AC16245DL Replacement
74AC16245DL Pdf

74AC16245DL Pinout
74AC16245DL Image

74AC16245DL Picture
74AC16245DL In Stock

74AC16245DL Distributor
74AC16245DL Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG LDO 3V 0.1A SOT23-5
43521
CMOS uP-COMPATIBLE 10-BIT PLUS SIGN ADC
1845
IC MOSFET DRIVER 6A HS 8SOIC
37125
NPN Silicon Epitaxial Planar Transistor
6000
SUPPLY VOLTAGE MONITOR
1582
TRANS NPN 80V 1.5A SOT-89
7000
IC CONV PWM UVLO HV SOT223-4
31200
Low Cost, High Accuracy IC Op Amps
640