Search
Filters

74ACT11008D

Part No :
74ACT11008D
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC GATE AND 4CH 2-INP 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 876 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 16-SOIC
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 767004-74ACT11008D
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Family Name 74ACT11008
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
RHFACT08K01Q; 54ACT08K01Q; 5962G9651902VXA; 
Texas Instruments 74ACT11008D is available at WIN SOURCE. Please review product page below for detailed information, including 74ACT11008D price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74ACT11008D to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 16-SOIC
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 767004-74ACT11008D
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Family Name 74ACT11008
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
RHFACT08K01Q; 54ACT08K01Q; 5962G9651902VXA; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74ACT11008D
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
74ACT11008D Price

74ACT11008D Datasheet
74ACT11008D Application

74ACT11008D Replacement
74ACT11008D Pdf

74ACT11008D Pinout
74ACT11008D Image

74ACT11008D Picture
74ACT11008D In Stock

74ACT11008D Distributor
74ACT11008D Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
MAGNETIC SWITCH OMNIPOLAR 3DFN / High Sensitivity Micropower Omnipolar Hall-Effect Switch
600
FIXED IND 4.7UH 1.5A 190 MOHM / Inductor Power Chip Shielded Wirewound 4.7uH 20% 1MHz Metal 1.5A 0.19Ohm DCR 1008 T/R
97
Low-Cost, High-Speed Differential Driver
270
IC REG LDO 1.8V 3A TO220-5 / LDO Regulator Pos 1.8V 3A Automotive 5-Pin(5+Tab) TO-220 Tube
1
Audio/Video Switch with Electronic Volume for 3 Scart
24
3-to-8 Line Decoder
164
Dual/Quad SPST, CMOS Analog Switches | IC SWITCH QUAD SPST 16DIP
2

Top Sellers