Search
Filters

74ACT11286D

Part No :
74ACT11286D
Manufacturer :
Catalog :
Logic - Parity Generators and Checkers
Description :
IC 9-BIT GEN/CHKER 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,596 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1030756-74ACT11286D
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The 74ACT11286D is defined as Logic - Parity Generators and Checkers ,included in Integrated Circuits(ICs) group. The designer and manufactured of 74ACT11286D is Texas Instruments. It is available in WIN SOURCE PHI warehouse. The storage code of 74ACT11286D is 445593. More detailed data for 74ACT11286D, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1030756-74ACT11286D
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74ACT11286D
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
74ACT11286D Price

74ACT11286D Datasheet
74ACT11286D Application

74ACT11286D Replacement
74ACT11286D Pdf

74ACT11286D Pinout
74ACT11286D Image

74ACT11286D Picture
74ACT11286D In Stock

74ACT11286D Distributor
74ACT11286D Logic - Parity Generators and Checkers

Image
Mfr.Part No
Description
Stock
Transient Voltage Suppressors | TVS DIODE 185V 328V DO201AE
2
RF Power Transistors HF/VHF/UHF N - Channel MOSFETs
30
CMOS SUPERSYNC FIFOO 8,192 x 18, 16,384 x 18
IC TIMING CTRL HUB P4 56-SSOP
100
Low Power, Low Cost 2.5 V Reference
47
IC CPLD 36MC 15NS 44VQFP
30
SURFACE MOUNT ZENER DIODE
61
NPN Silicon Transistor
1332

Top Sellers